Capital Lighting, Inc. F2367CR Exterior -Hanging 673875

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Hanger UPC: 782042749238 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Hanger UPC: 782042749238 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2367CR Exterior -Hanging - 673875 - Capital Lighting, Inc.
Columbus, OH, USA
F2367CR Exterior -Hanging
673875
F2367CR Exterior -Hanging 673875
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Hanger UPC: 782042749238 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Cenntinial Rust
Product Name: One Light Hanger
UPC: 782042749238
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673875
Product Name F2367CR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details