Capital Lighting, Inc. F2308AB Mini Pendants-Rod 673871

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 8.63 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Hanger UPC: 782042747630 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 8.63 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Hanger UPC: 782042747630 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2308AB Mini Pendants-Rod - 673871 - Capital Lighting, Inc.
Columbus, OH, USA
F2308AB Mini Pendants-Rod
673871
F2308AB Mini Pendants-Rod 673871
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 8.63 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Hanger UPC: 782042747630 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 8.63
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Americana Bronze
Product Name: One Light Hanger
UPC: 782042747630
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673871
Product Name F2308AB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details