Capital Lighting, Inc. F2397 Island/Pool Table-4 Light + 673866

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Wood Product Name: Six Light Island UPC: 782042749900 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Wood Product Name: Six Light Island UPC: 782042749900 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2397 Island/Pool Table-4 Light + - 673866 - Capital Lighting, Inc.
Columbus, OH, USA
F2397 Island/Pool Table-4 Light +
673866
F2397 Island/Pool Table-4 Light + 673866
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Natural Wood Product Name: Six Light Island UPC: 782042749900 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Length 13.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Natural Wood
Product Name: Six Light Island
UPC: 782042749900
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673866
Product Name F2397 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details