Capital Lighting, Inc. F2307AB Semi-Flush Mts.-Other 673861

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 7.13 Bulb Type: Medium Base Torpedo Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Hanger UPC: 782042747623 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 7.13 Bulb Type: Medium Base Torpedo Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Hanger UPC: 782042747623 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2307AB Semi-Flush Mts.-Other - 673861 - Capital Lighting, Inc.
Columbus, OH, USA
F2307AB Semi-Flush Mts.-Other
673861
F2307AB Semi-Flush Mts.-Other 673861
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 7.13 Bulb Type: Medium Base Torpedo Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Hanger UPC: 782042747623 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 7.13
Bulb
Type: Medium Base Torpedo
Qty: 1
Wattage: 60
Finish: Americana Bronze
Product Name: One Light Hanger
UPC: 782042747623
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673861
Product Name F2307AB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details