Capital Lighting, Inc. F2313AB Island/Pool Table-3 Light Bar 673860

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 19.13 Length 19.13 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Americana Bronze Product Name: Three Light Hanger Island UPC: 782042747647 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 19.13 Length 19.13 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Americana Bronze Product Name: Three Light Hanger Island UPC: 782042747647 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2313AB Island/Pool Table-3 Light Bar - 673860 - Capital Lighting, Inc.
Columbus, OH, USA
F2313AB Island/Pool Table-3 Light Bar
673860
F2313AB Island/Pool Table-3 Light Bar 673860
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 19.13 Length 19.13 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Americana Bronze Product Name: Three Light Hanger Island UPC: 782042747647 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 19.13
Length 19.13
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Americana Bronze
Product Name: Three Light Hanger Island
UPC: 782042747647
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673860
Product Name F2313AB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details