Capital Lighting, Inc. B2223SB Bathroom Fixtures-Three Lights 673854

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Soleil Bronze Product Name: Three Light Bath UPC: 782042991934 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Soleil Bronze Product Name: Three Light Bath UPC: 782042991934 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
B2223SB Bathroom Fixtures-Three Lights - 673854 - Capital Lighting, Inc.
Columbus, OH, USA
B2223SB Bathroom Fixtures-Three Lights
673854
B2223SB Bathroom Fixtures-Three Lights 673854
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Soleil Bronze Product Name: Three Light Bath UPC: 782042991934 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.75
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Soleil Bronze
Product Name: Three Light Bath
UPC: 782042991934
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673854
Product Name B2223SB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details