Capital Lighting, Inc. P2355WB Exterior -Post/Pier Head 673842

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Post UPC: 782042749351 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Post UPC: 782042749351 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P2355WB Exterior -Post/Pier Head - 673842 - Capital Lighting, Inc.
Columbus, OH, USA
P2355WB Exterior -Post/Pier Head
673842
P2355WB Exterior -Post/Pier Head 673842
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Post UPC: 782042749351 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Bronze
Product Name: Three Light Post
UPC: 782042749351
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673842
Product Name P2355WB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details