Capital Lighting, Inc. P2305AB Exterior -Post/Pier Head 673841

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 11.38 Extension: 17 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Post UPC: 782042747661 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 11.38 Extension: 17 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Post UPC: 782042747661 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P2305AB Exterior -Post/Pier Head - 673841 - Capital Lighting, Inc.
Columbus, OH, USA
P2305AB Exterior -Post/Pier Head
673841
P2305AB Exterior -Post/Pier Head 673841
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 11.38 Extension: 17 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Post UPC: 782042747661 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 11.38
Extension: 17
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Americana Bronze
Product Name: One Light Post
UPC: 782042747661
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673841
Product Name P2305AB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details