Capital Lighting, Inc. F2387PC Island/Pool Table-Drum Shades 673837

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Length 27.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant Island UPC: 782042745896 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Length 27.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant Island UPC: 782042745896 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2387PC Island/Pool Table-Drum Shades - 673837 - Capital Lighting, Inc.
Columbus, OH, USA
F2387PC Island/Pool Table-Drum Shades
673837
F2387PC Island/Pool Table-Drum Shades 673837
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Length 27.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant Island UPC: 782042745896 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Length 27.50
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Pendant Island
UPC: 782042745896
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673837
Product Name F2387PC Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details