Capital Lighting, Inc. B2382PC Sconces-Drum Shades 673834

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 782042745704 Category: Interior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 782042745704 Category: Interior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
B2382PC Sconces-Drum Shades - 673834 - Capital Lighting, Inc.
Columbus, OH, USA
B2382PC Sconces-Drum Shades
673834
B2382PC Sconces-Drum Shades 673834
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 782042745704 Category: Interior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.25
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Wall Sconce
UPC: 782042745704
Category: Interior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673834
Product Name B2382PC Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details