Capital Lighting, Inc. B2212MB Sconces-Pocket 673828

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.75 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Modern Bronze Product Name: Two Light Wall Sconce UPC: 782042991903 Category: Interior Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.75 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Modern Bronze Product Name: Two Light Wall Sconce UPC: 782042991903 Category: Interior Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
B2212MB Sconces-Pocket - 673828 - Capital Lighting, Inc.
Columbus, OH, USA
B2212MB Sconces-Pocket
673828
B2212MB Sconces-Pocket 673828
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.75 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Modern Bronze Product Name: Two Light Wall Sconce UPC: 782042991903 Category: Interior Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 13.75
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Modern Bronze
Product Name: Two Light Wall Sconce
UPC: 782042991903
Category: Interior
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673828
Product Name B2212MB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details