Capital Lighting, Inc. F2239FBK Island/Pool Table-Drum Shades 673815

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Length 10.25 Bulb Type: Medium Base A15 Qty: 2 Wattage: 60 Finish: Federal Black Product Name: Two Light Pendant Island UPC: 782042745070 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Length 10.25 Bulb Type: Medium Base A15 Qty: 2 Wattage: 60 Finish: Federal Black Product Name: Two Light Pendant Island UPC: 782042745070 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2239FBK Island/Pool Table-Drum Shades - 673815 - Capital Lighting, Inc.
Columbus, OH, USA
F2239FBK Island/Pool Table-Drum Shades
673815
F2239FBK Island/Pool Table-Drum Shades 673815
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Length 10.25 Bulb Type: Medium Base A15 Qty: 2 Wattage: 60 Finish: Federal Black Product Name: Two Light Pendant Island UPC: 782042745070 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.25
Length 10.25
Bulb
Type: Medium Base A15
Qty: 2
Wattage: 60
Finish: Federal Black
Product Name: Two Light Pendant Island
UPC: 782042745070
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673815
Product Name F2239FBK Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details