Capital Lighting, Inc. F2238FBK Mid. Chandeliers-Drum Shades 673812

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Bulb Type: Medium Base A15 Qty: 4 Wattage: 60 Finish: Federal Black Product Name: Four Light Chandelier UPC: 782042745063 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Bulb Type: Medium Base A15 Qty: 4 Wattage: 60 Finish: Federal Black Product Name: Four Light Chandelier UPC: 782042745063 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2238FBK Mid. Chandeliers-Drum Shades - 673812 - Capital Lighting, Inc.
Columbus, OH, USA
F2238FBK Mid. Chandeliers-Drum Shades
673812
F2238FBK Mid. Chandeliers-Drum Shades 673812
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Bulb Type: Medium Base A15 Qty: 4 Wattage: 60 Finish: Federal Black Product Name: Four Light Chandelier UPC: 782042745063 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.00
Bulb
Type: Medium Base A15
Qty: 4
Wattage: 60
Finish: Federal Black
Product Name: Four Light Chandelier
UPC: 782042745063
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673812
Product Name F2238FBK Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details