Capital Lighting, Inc. B2413FBZ Sconces-Pocket 673810

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042749016 Category: Interior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042749016 Category: Interior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
B2413FBZ Sconces-Pocket - 673810 - Capital Lighting, Inc.
Columbus, OH, USA
B2413FBZ Sconces-Pocket
673810
B2413FBZ Sconces-Pocket 673810
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042749016 Category: Interior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.63
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Federal Bronze
Product Name: One Light Wall Sconce
UPC: 782042749016
Category: Interior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673810
Product Name B2413FBZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details