Capital Lighting, Inc. F154662U Semi-Flush Mts.-Bowl Style 673695

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Metallic Silver Weight: 21.03 Product Name: Two Light Ceiling UPC: 742546091073 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Metallic Silver Weight: 21.03 Product Name: Two Light Ceiling UPC: 742546091073 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F154662U Semi-Flush Mts.-Bowl Style - 673695 - Capital Lighting, Inc.
Columbus, OH, USA
F154662U Semi-Flush Mts.-Bowl Style
673695
F154662U Semi-Flush Mts.-Bowl Style 673695
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Metallic Silver Weight: 21.03 Product Name: Two Light Ceiling UPC: 742546091073 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Metallic Silver
Weight: 21.03
Product Name: Two Light Ceiling
UPC: 742546091073
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673695
Product Name F154662U Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details