Capital Lighting, Inc. F154262U Pendants-Bowl Style 673693

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: CFL Qty: 2 Wattage: 32 Finish: Metallic Silver Weight: 27.19 Product Name: Two Light Pendant UPC: 742546091035 Category: Pendant Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: CFL Qty: 2 Wattage: 32 Finish: Metallic Silver Weight: 27.19 Product Name: Two Light Pendant UPC: 742546091035 Category: Pendant Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F154262U Pendants-Bowl Style - 673693 - Capital Lighting, Inc.
Columbus, OH, USA
F154262U Pendants-Bowl Style
673693
F154262U Pendants-Bowl Style 673693
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: CFL Qty: 2 Wattage: 32 Finish: Metallic Silver Weight: 27.19 Product Name: Two Light Pendant UPC: 742546091035 Category: Pendant Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 25.50
Bulb
Type: CFL
Qty: 2
Wattage: 32
Finish: Metallic Silver
Weight: 27.19
Product Name: Two Light Pendant
UPC: 742546091035
Category: Pendant
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673693
Product Name F154262U Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details