Capital Lighting, Inc. F154268U Pendants-Bowl Style 673691

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: CFL Qty: 2 Wattage: 32 Finish: Deep Bronze Weight: 27.19 Product Name: Two Light Pendant UPC: 742546091042 Category: Pendant Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: CFL Qty: 2 Wattage: 32 Finish: Deep Bronze Weight: 27.19 Product Name: Two Light Pendant UPC: 742546091042 Category: Pendant Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F154268U Pendants-Bowl Style - 673691 - Capital Lighting, Inc.
Columbus, OH, USA
F154268U Pendants-Bowl Style
673691
F154268U Pendants-Bowl Style 673691
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: CFL Qty: 2 Wattage: 32 Finish: Deep Bronze Weight: 27.19 Product Name: Two Light Pendant UPC: 742546091042 Category: Pendant Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 25.50
Bulb
Type: CFL
Qty: 2
Wattage: 32
Finish: Deep Bronze
Weight: 27.19
Product Name: Two Light Pendant
UPC: 742546091042
Category: Pendant
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673691
Product Name F154268U Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details