Capital Lighting, Inc. F166368U Semi-Flush Mts.-Bowl Style 673673

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Deep Bronze Weight: 14.99 Product Name: Two Light Ceiling UPC: 742546092711 Category: Ceiling Glass: Citrine
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Deep Bronze Weight: 14.99 Product Name: Two Light Ceiling UPC: 742546092711 Category: Ceiling Glass: Citrine

Suppliers

Company
Product
Description
Supplier Links
F166368U Semi-Flush Mts.-Bowl Style - 673673 - Capital Lighting, Inc.
Columbus, OH, USA
F166368U Semi-Flush Mts.-Bowl Style
673673
F166368U Semi-Flush Mts.-Bowl Style 673673
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Deep Bronze Weight: 14.99 Product Name: Two Light Ceiling UPC: 742546092711 Category: Ceiling Glass: Citrine

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 13.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Deep Bronze
Weight: 14.99
Product Name: Two Light Ceiling
UPC: 742546092711
Category: Ceiling
Glass: Citrine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673673
Product Name F166368U Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details