PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Merlot Bronze
Weight: 12.57
Product Name: Four Light Chandelier
UPC: 742546095033
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 673669 |
| Product Name | F196070 Mid. Chandeliers-Drum Shades |
| Application | Residential |