Capital Lighting, Inc. F196536 Mid. Chandeliers-Drum Shades 673666

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 12.35 Product Name: Four Light Chandelier UPC: 742546095026 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 12.35 Product Name: Four Light Chandelier UPC: 742546095026 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F196536 Mid. Chandeliers-Drum Shades - 673666 - Capital Lighting, Inc.
Columbus, OH, USA
F196536 Mid. Chandeliers-Drum Shades
673666
F196536 Mid. Chandeliers-Drum Shades 673666
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 12.35 Product Name: Four Light Chandelier UPC: 742546095026 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 12.35
Product Name: Four Light Chandelier
UPC: 742546095026
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673666
Product Name F196536 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details