Capital Lighting, Inc. F197116 Island/Pool Table-Drum Shades 673665

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gun Metal Weight: 24.69 Product Name: Six Light Chandelier UPC: 742546095200 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gun Metal Weight: 24.69 Product Name: Six Light Chandelier UPC: 742546095200 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F197116 Island/Pool Table-Drum Shades - 673665 - Capital Lighting, Inc.
Columbus, OH, USA
F197116 Island/Pool Table-Drum Shades
673665
F197116 Island/Pool Table-Drum Shades 673665
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gun Metal Weight: 24.69 Product Name: Six Light Chandelier UPC: 742546095200 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gun Metal
Weight: 24.69
Product Name: Six Light Chandelier
UPC: 742546095200
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673665
Product Name F197116 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details