Capital Lighting, Inc. F196270 Sconces-Drum Shades 673664

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.09 Product Name: One Light Bath UPC: 742546095057 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.09 Product Name: One Light Bath UPC: 742546095057 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F196270 Sconces-Drum Shades - 673664 - Capital Lighting, Inc.
Columbus, OH, USA
F196270 Sconces-Drum Shades
673664
F196270 Sconces-Drum Shades 673664
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.09 Product Name: One Light Bath UPC: 742546095057 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.87
Height: 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 3.09
Product Name: One Light Bath
UPC: 742546095057
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673664
Product Name F196270 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details