Capital Lighting, Inc. F197370 Pendants-Drum Shade 673636

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 22.05 Product Name: Four Light Pendant UPC: 742546095255 Category: Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 22.05 Product Name: Four Light Pendant UPC: 742546095255 Category: Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F197370 Pendants-Drum Shade - 673636 - Capital Lighting, Inc.
Columbus, OH, USA
F197370 Pendants-Drum Shade
673636
F197370 Pendants-Drum Shade 673636
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 22.05 Product Name: Four Light Pendant UPC: 742546095255 Category: Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Merlot Bronze
Weight: 22.05
Product Name: Four Light Pendant
UPC: 742546095255
Category: Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673636
Product Name F197370 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details