Capital Lighting, Inc. F197416 Sconces-Drum Shades 673633

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gun Metal Weight: 3.09 Product Name: One Light Bath UPC: 742546095262 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gun Metal Weight: 3.09 Product Name: One Light Bath UPC: 742546095262 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F197416 Sconces-Drum Shades - 673633 - Capital Lighting, Inc.
Columbus, OH, USA
F197416 Sconces-Drum Shades
673633
F197416 Sconces-Drum Shades 673633
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gun Metal Weight: 3.09 Product Name: One Light Bath UPC: 742546095262 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.62
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gun Metal
Weight: 3.09
Product Name: One Light Bath
UPC: 742546095262
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673633
Product Name F197416 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details