Capital Lighting, Inc. F2811 Pendants-Other 673618

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Bulb Finish: Walnut Weight: 17.64 UPC: 742546093442 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Bulb Finish: Walnut Weight: 17.64 UPC: 742546093442 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2811 Pendants-Other - 673618 - Capital Lighting, Inc.
Columbus, OH, USA
F2811 Pendants-Other
673618
F2811 Pendants-Other 673618
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Bulb Finish: Walnut Weight: 17.64 UPC: 742546093442 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.00
Bulb
Finish: Walnut
Weight: 17.64
UPC: 742546093442
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673618
Product Name F2811 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details