Capital Lighting, Inc. F245836U Flush Mounts-Bowl Style 673610

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Satin Nickel Weight: 15.84 Product Name: Two Light Ceiling UPC: 742546092339 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Satin Nickel Weight: 15.84 Product Name: Two Light Ceiling UPC: 742546092339 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F245836U Flush Mounts-Bowl Style - 673610 - Capital Lighting, Inc.
Columbus, OH, USA
F245836U Flush Mounts-Bowl Style
673610
F245836U Flush Mounts-Bowl Style 673610
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 36 Finish: Satin Nickel Weight: 15.84 Product Name: Two Light Ceiling UPC: 742546092339 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 36
Finish: Satin Nickel
Weight: 15.84
Product Name: Two Light Ceiling
UPC: 742546092339
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673610
Product Name F245836U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details