Capital Lighting, Inc. F2820 Pendants-Other 673606

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Bulb Finish: Ivory Weight: 6.83 UPC: 742546093473 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Bulb Finish: Ivory Weight: 6.83 UPC: 742546093473 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2820 Pendants-Other - 673606 - Capital Lighting, Inc.
Columbus, OH, USA
F2820 Pendants-Other
673606
F2820 Pendants-Other 673606
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Bulb Finish: Ivory Weight: 6.83 UPC: 742546093473 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.00
Bulb
Finish: Ivory
Weight: 6.83
UPC: 742546093473
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673606
Product Name F2820 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details