Capital Lighting, Inc. B2324NB Sconces-Single Candle 673589

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 22.13 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall UPC: 782042748873 Category: Exterior Top to outlet: 12.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 22.13 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall UPC: 782042748873 Category: Exterior Top to outlet: 12.75

Suppliers

Company
Product
Description
Supplier Links
B2324NB Sconces-Single Candle - 673589 - Capital Lighting, Inc.
Columbus, OH, USA
B2324NB Sconces-Single Candle
673589
B2324NB Sconces-Single Candle 673589
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 22.13 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall UPC: 782042748873 Category: Exterior Top to outlet: 12.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.38
Height: 22.13
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Wall
UPC: 782042748873
Category: Exterior
Top to outlet: 12.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673589
Product Name B2324NB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details