Capital Lighting, Inc. B2351WB Exterior -Wall Mt./Flush 673587

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bronze Product Name: One Light Wall Pocket UPC: 782042748880 Category: Exterior Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bronze Product Name: One Light Wall Pocket UPC: 782042748880 Category: Exterior Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
B2351WB Exterior -Wall Mt./Flush - 673587 - Capital Lighting, Inc.
Columbus, OH, USA
B2351WB Exterior -Wall Mt./Flush
673587
B2351WB Exterior -Wall Mt./Flush 673587
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bronze Product Name: One Light Wall Pocket UPC: 782042748880 Category: Exterior Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.75
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Weathered Bronze
Product Name: One Light Wall Pocket
UPC: 782042748880
Category: Exterior
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673587
Product Name B2351WB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details