Capital Lighting, Inc. B2354WB Exterior -Wall Mount 673583

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 29.25 Extension: 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze Product Name: Four Light Wall UPC: 782042748910 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 29.25 Extension: 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze Product Name: Four Light Wall UPC: 782042748910 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B2354WB Exterior -Wall Mount - 673583 - Capital Lighting, Inc.
Columbus, OH, USA
B2354WB Exterior -Wall Mount
673583
B2354WB Exterior -Wall Mount 673583
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 29.25 Extension: 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze Product Name: Four Light Wall UPC: 782042748910 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 29.25
Extension: 17.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Weathered Bronze
Product Name: Four Light Wall
UPC: 782042748910
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673583
Product Name B2354WB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details