Capital Lighting, Inc. B2363CR Exterior -Wall Mount 673582

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Extension: 14.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748941 Category: Exterior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Extension: 14.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748941 Category: Exterior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
B2363CR Exterior -Wall Mount - 673582 - Capital Lighting, Inc.
Columbus, OH, USA
B2363CR Exterior -Wall Mount
673582
B2363CR Exterior -Wall Mount 673582
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Extension: 14.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748941 Category: Exterior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.75
Extension: 14.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Cenntinial Rust
Product Name: One Light Wall
UPC: 782042748941
Category: Exterior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673582
Product Name B2363CR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details