Capital Lighting, Inc. B2361CR Exterior -Wall Mount 673581

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748927 Category: Exterior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748927 Category: Exterior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
B2361CR Exterior -Wall Mount - 673581 - Capital Lighting, Inc.
Columbus, OH, USA
B2361CR Exterior -Wall Mount
673581
B2361CR Exterior -Wall Mount 673581
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748927 Category: Exterior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 7.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Cenntinial Rust
Product Name: One Light Wall
UPC: 782042748927
Category: Exterior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673581
Product Name B2361CR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details