Capital Lighting, Inc. B2301AB Exterior -Wall Mount 673551

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 13.00 Extension: 12.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Wall UPC: 782042747609 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 13.00 Extension: 12.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Wall UPC: 782042747609 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B2301AB Exterior -Wall Mount - 673551 - Capital Lighting, Inc.
Columbus, OH, USA
B2301AB Exterior -Wall Mount
673551
B2301AB Exterior -Wall Mount 673551
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 13.00 Extension: 12.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Wall UPC: 782042747609 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 13.00
Extension: 12.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Americana Bronze
Product Name: One Light Wall
UPC: 782042747609
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673551
Product Name B2301AB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details