Capital Lighting, Inc. B2232FBK Sconces-Single Glass 673529

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Extension: 15.25 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Wall UPC: 782042745032 Category: Interior Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Extension: 15.25 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Wall UPC: 782042745032 Category: Interior Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
B2232FBK Sconces-Single Glass - 673529 - Capital Lighting, Inc.
Columbus, OH, USA
B2232FBK Sconces-Single Glass
673529
B2232FBK Sconces-Single Glass 673529
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Extension: 15.25 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Wall UPC: 782042745032 Category: Interior Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.25
Extension: 15.25
Bulb
Type: Medium Base A15
Qty: 1
Wattage: 60
Finish: Federal Black
Product Name: One Light Wall
UPC: 782042745032
Category: Interior
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673529
Product Name B2232FBK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details