Capital Lighting, Inc. F477516 Bathroom Fixtures-Four Lights 673390

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gun Metal Weight: 14.11 Product Name: Three Light Bath UPC: 742546095286 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gun Metal Weight: 14.11 Product Name: Three Light Bath UPC: 742546095286 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F477516 Bathroom Fixtures-Four Lights - 673390 - Capital Lighting, Inc.
Columbus, OH, USA
F477516 Bathroom Fixtures-Four Lights
673390
F477516 Bathroom Fixtures-Four Lights 673390
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gun Metal Weight: 14.11 Product Name: Three Light Bath UPC: 742546095286 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.62
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gun Metal
Weight: 14.11
Product Name: Three Light Bath
UPC: 742546095286
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673390
Product Name F477516 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details