Capital Lighting, Inc. F479036 Bathroom Fixtures-Three Lights 673379

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 4 Bulb Type: GYC.35 Qty: 3 Wattage: 35 Finish: Satin Nickel Weight: 7.5 Product Name: Three Light Bath UPC: 742546094807 Category: Bath Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 4 Bulb Type: GYC.35 Qty: 3 Wattage: 35 Finish: Satin Nickel Weight: 7.5 Product Name: Three Light Bath UPC: 742546094807 Category: Bath Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F479036 Bathroom Fixtures-Three Lights - 673379 - Capital Lighting, Inc.
Columbus, OH, USA
F479036 Bathroom Fixtures-Three Lights
673379
F479036 Bathroom Fixtures-Three Lights 673379
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 4 Bulb Type: GYC.35 Qty: 3 Wattage: 35 Finish: Satin Nickel Weight: 7.5 Product Name: Three Light Bath UPC: 742546094807 Category: Bath Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 4
Bulb
Type: GYC.35
Qty: 3
Wattage: 35
Finish: Satin Nickel
Weight: 7.5
Product Name: Three Light Bath
UPC: 742546094807
Category: Bath
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673379
Product Name F479036 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details