Capital Lighting, Inc. F559570U Sconces-Single Glass 673357

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Merlot Bronze Weight: 6.6 Product Name: One Light Bath UPC: 742546092568 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Merlot Bronze Weight: 6.6 Product Name: One Light Bath UPC: 742546092568 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F559570U Sconces-Single Glass - 673357 - Capital Lighting, Inc.
Columbus, OH, USA
F559570U Sconces-Single Glass
673357
F559570U Sconces-Single Glass 673357
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Merlot Bronze Weight: 6.6 Product Name: One Light Bath UPC: 742546092568 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Extension: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 24
Finish: Merlot Bronze
Weight: 6.6
Product Name: One Light Bath
UPC: 742546092568
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673357
Product Name F559570U Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details