Capital Lighting, Inc. F5836 Pendants-Drum Shade 673356

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.25 Bulb Finish: Pewter Weight: 1.1 UPC: 742546095163 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.25 Bulb Finish: Pewter Weight: 1.1 UPC: 742546095163 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5836 Pendants-Drum Shade - 673356 - Capital Lighting, Inc.
Columbus, OH, USA
F5836 Pendants-Drum Shade
673356
F5836 Pendants-Drum Shade 673356
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.25 Bulb Finish: Pewter Weight: 1.1 UPC: 742546095163 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 27.25
Bulb
Finish: Pewter
Weight: 1.1
UPC: 742546095163
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673356
Product Name F5836 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details