Capital Lighting, Inc. F583770 Pendants-Drum Shade 673351

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.12 Height: 6.12 Bulb Finish: Merlot Bronze Weight: 1.1 UPC: 742546095378 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.12 Height: 6.12 Bulb Finish: Merlot Bronze Weight: 1.1 UPC: 742546095378 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F583770 Pendants-Drum Shade - 673351 - Capital Lighting, Inc.
Columbus, OH, USA
F583770 Pendants-Drum Shade
673351
F583770 Pendants-Drum Shade 673351
PRODUCT DETAILS / SPECS Width/Dia: 4.12 Height: 6.12 Bulb Finish: Merlot Bronze Weight: 1.1 UPC: 742546095378 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.12
Height: 6.12
Bulb
Finish: Merlot Bronze
Weight: 1.1
UPC: 742546095378
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673351
Product Name F583770 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details