Capital Lighting, Inc. F5240 Pendants-Drum Shade 673343

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: Pewter Weight: 2.65 UPC: 742546095125 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: Pewter Weight: 2.65 UPC: 742546095125 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5240 Pendants-Drum Shade - 673343 - Capital Lighting, Inc.
Columbus, OH, USA
F5240 Pendants-Drum Shade
673343
F5240 Pendants-Drum Shade 673343
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: Pewter Weight: 2.65 UPC: 742546095125 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Finish: Pewter
Weight: 2.65
UPC: 742546095125
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673343
Product Name F5240 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details