Capital Lighting, Inc. F5241 Pendants-Drum Shade 673341

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Finish: Pewter Weight: 1.54 UPC: 742546095149 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Finish: Pewter Weight: 1.54 UPC: 742546095149 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5241 Pendants-Drum Shade - 673341 - Capital Lighting, Inc.
Columbus, OH, USA
F5241 Pendants-Drum Shade
673341
F5241 Pendants-Drum Shade 673341
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Finish: Pewter Weight: 1.54 UPC: 742546095149 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Finish: Pewter
Weight: 1.54
UPC: 742546095149
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673341
Product Name F5241 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details