Capital Lighting, Inc. F5265 Pendants-Drum Shade 673334

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Finish: Crimson Weight: 6.39 UPC: 742546095491 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Finish: Crimson Weight: 6.39 UPC: 742546095491 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5265 Pendants-Drum Shade - 673334 - Capital Lighting, Inc.
Columbus, OH, USA
F5265 Pendants-Drum Shade
673334
F5265 Pendants-Drum Shade 673334
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Finish: Crimson Weight: 6.39 UPC: 742546095491 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Bulb
Finish: Crimson
Weight: 6.39
UPC: 742546095491
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673334
Product Name F5265 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details