Capital Lighting, Inc. F556272 Sconces-Single Glass 673329

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 22.00 Extension: 4 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: High Gloss Black Weight: 4.41 Product Name: One Light Bath UPC: 742546094845 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 22.00 Extension: 4 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: High Gloss Black Weight: 4.41 Product Name: One Light Bath UPC: 742546094845 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F556272 Sconces-Single Glass - 673329 - Capital Lighting, Inc.
Columbus, OH, USA
F556272 Sconces-Single Glass
673329
F556272 Sconces-Single Glass 673329
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 22.00 Extension: 4 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: High Gloss Black Weight: 4.41 Product Name: One Light Bath UPC: 742546094845 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 22.00
Extension: 4
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: High Gloss Black
Weight: 4.41
Product Name: One Light Bath
UPC: 742546094845
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673329
Product Name F556272 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details