Capital Lighting, Inc. F559036U Sconces-Pocket 673325

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 8.36 Product Name: One Light Bath UPC: 742546092506 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 8.36 Product Name: One Light Bath UPC: 742546092506 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F559036U Sconces-Pocket - 673325 - Capital Lighting, Inc.
Columbus, OH, USA
F559036U Sconces-Pocket
673325
F559036U Sconces-Pocket 673325
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 8.36 Product Name: One Light Bath UPC: 742546092506 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Extension: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 8.36
Product Name: One Light Bath
UPC: 742546092506
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673325
Product Name F559036U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details