PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 7.26
Product Name: Two Light Bath
UPC: 742546091233
Category: Bath
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 673319 |
| Product Name | F552536U Sconces-Pocket |
| Application | Residential |