Capital Lighting, Inc. F555036 Sconces-Pocket 673315

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7.92 Product Name: One Light Bath UPC: 742546091622 Category: Bath Glass: Onyx Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7.92 Product Name: One Light Bath UPC: 742546091622 Category: Bath Glass: Onyx Mosaic

Suppliers

Company
Product
Description
Supplier Links
F555036 Sconces-Pocket - 673315 - Capital Lighting, Inc.
Columbus, OH, USA
F555036 Sconces-Pocket
673315
F555036 Sconces-Pocket 673315
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7.92 Product Name: One Light Bath UPC: 742546091622 Category: Bath Glass: Onyx Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 7.92
Product Name: One Light Bath
UPC: 742546091622
Category: Bath
Glass: Onyx Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673315
Product Name F555036 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details