Capital Lighting, Inc. F556270 Sconces-Single Glass 673308

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 22.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Merlot Bronze Weight: 4.41 Product Name: One Light Bath UPC: 742546094838 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 22.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Merlot Bronze Weight: 4.41 Product Name: One Light Bath UPC: 742546094838 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F556270 Sconces-Single Glass - 673308 - Capital Lighting, Inc.
Columbus, OH, USA
F556270 Sconces-Single Glass
673308
F556270 Sconces-Single Glass 673308
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 22.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Merlot Bronze Weight: 4.41 Product Name: One Light Bath UPC: 742546094838 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 22.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Merlot Bronze
Weight: 4.41
Product Name: One Light Bath
UPC: 742546094838
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673308
Product Name F556270 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details