Capital Lighting, Inc. F555136U Sconces-Pocket 673307

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 7.48 Product Name: One Light Bath UPC: 742546091653 Category: Bath Glass: Onyx Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 7.48 Product Name: One Light Bath UPC: 742546091653 Category: Bath Glass: Onyx Mosaic

Suppliers

Company
Product
Description
Supplier Links
F555136U Sconces-Pocket - 673307 - Capital Lighting, Inc.
Columbus, OH, USA
F555136U Sconces-Pocket
673307
F555136U Sconces-Pocket 673307
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 7.48 Product Name: One Light Bath UPC: 742546091653 Category: Bath Glass: Onyx Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 7.48
Product Name: One Light Bath
UPC: 742546091653
Category: Bath
Glass: Onyx Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673307
Product Name F555136U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details