Capital Lighting, Inc. F602570NV Flush Mounts-Other 673163

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Merlot Bronze Weight: 9.02 Product Name: Two Light Ceiling UPC: 742546089988 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Merlot Bronze Weight: 9.02 Product Name: Two Light Ceiling UPC: 742546089988 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602570NV Flush Mounts-Other - 673163 - Capital Lighting, Inc.
Columbus, OH, USA
F602570NV Flush Mounts-Other
673163
F602570NV Flush Mounts-Other 673163
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Merlot Bronze Weight: 9.02 Product Name: Two Light Ceiling UPC: 742546089988 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Merlot Bronze
Weight: 9.02
Product Name: Two Light Ceiling
UPC: 742546089988
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673163
Product Name F602570NV Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details