Capital Lighting, Inc. F857011 Exterior -Wall Mount 673151

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 4.18 Product Name: One Light Outdoor Wall UPC: 742546090861 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 4.18 Product Name: One Light Outdoor Wall UPC: 742546090861 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F857011 Exterior -Wall Mount - 673151 - Capital Lighting, Inc.
Columbus, OH, USA
F857011 Exterior -Wall Mount
673151
F857011 Exterior -Wall Mount 673151
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 4.18 Product Name: One Light Outdoor Wall UPC: 742546090861 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze TDL
Weight: 4.18
Product Name: One Light Outdoor Wall
UPC: 742546090861
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673151
Product Name F857011 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details